Manufacturer: MaxLinear, Inc.
Win Source Part Number: 814437-XR88C681J-F
Packaging: Tube
Mounting Style: SMD
Features: Internal Oscillator, Timer/Counter
Number of Channels: 2, DUART
FIFO's: 3 Byte
Supplier Device Package: 44-PLCC (16.59x16.59)
Manufacturer Package: 44-LCC (J-Lead)
Data Rate (Maximum): 1Mbps
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 27
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 814437-XR88C681J-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR88C681J-F |
| Package Type | Surface Mount |