UART IC 2, DUART Channel 3 Byte 40-PDIP
IC UART CMOS DUAL 40DIP Product overview: XR88C681CP/40-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR88C681CP/40-F can be used for catalog matching and distributor lookup.
UART IC 2, DUART Channel 3 Byte 40-PDIP
IC UART CMOS DUAL 40DIP
IC UART CMOS DUAL 40DIP
EXAR XR88C681CP/40-F UART Interface, 2, 1 Mbps, 4.75 V, 5.25 V, DIP, 40 Pins
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1016-1328-5-ND | 714-XR88C681CP/40-F | XR88C681CP/40-F | XR88C681CP/40-F | XR88C681CP/40-F | 3417-XR88C681CP/40-F |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) | Dual Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | EXAR XR88C681CP/40-F UART Interface, 2, 1 Mbps, 4.75 V, 5.25 V, DIP, 40 Pins |
| Device Type | Receiver; UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | ||
| Supply Voltage | 5V | Other; 5V | Other; 5V | Other; 5V | Other | 5V; Other; 5V |
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps | 1000 kbps | ||
| Package Type | DIP; "40-DIP (0.600"", 15.24mm)" | Tube | DIP; 40-DIP (0.600\", 15.24mm) | DIP; 40-DIP (0.600", 15.24mm) | DIP; PDIP |