Manufacturer: Exar Corporation
Win Source Part Number: 800163-XR88C681CJ-F
Packaging: Tube
Features: Internal Oscillator, Timer/Counter
Package: 44-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 5V
Number of Channels: 2, DUART
FIFO's: 3 Byte
Family Name: XR88C681
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC (16.58x16.58)
Data Rate (Maximum): 1Mbps
Alternative Parts (Cross-Reference): XR-88C681CJ; XR88C681CP/40-F; XR88C681CN/40-F; XR-88C681CN/40 ;
Introduction Date: September 01, 1999
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
UART IC 2, DUART Channel 3 Byte 44-PLCC (16.59x16.59)
IC UART CMOS DUAL 44PLCC Product overview: XR88C681CJ-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR88C681CJ-F can be used for catalog matching and distributor lookup.
UART IC 2, DUART Channel 3 Byte 44-PLCC (16.59x16.59)
IC UART CMOS DUAL 44PLCC
UART Interface IC 0.5V-2V UART temp 0C to 70C
IC UART CMOS DUAL 44PLCC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 800163-XR88C681CJ-F | 1016-1327-5-ND | 714-XR88C681CJ-F | XR88C681CJ-F | XR88C681CJ-F | XR88C681CJ-F | XR88C681CJ-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR88C681CJ-F | UARTs (Universal Asynchronous Receiver Transmitter) | Dual Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Supply Voltage | Other; 5V | 5V | Other; 5V | Other; 5V | Other; 5V | 5V | Other |
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps | 1000 kbps | 1000 kbps | 1000 to ? kbps | |
| Device Type | Receiver; UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | RoHS |