UART IC 2, DUART Channel 16 Byte 44-LQFP (10x10)
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 806861-XR88C192IVTR-
Packaging: Reel
Mounting Style: SMD
Features: Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels: 2, DUART
FIFO's: 16 Byte
With Auto Flow Control: Yes
Part Status: Obsolete (End Of Life)
Supplier Device Package: 44-LQFP (10x10)
Manufacturer Package: 44-LQFP
Data Rate (Maximum): 230.4Kbps
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.97V ~ 5.5V
IC UART FIFO DUAL 44LQFP Product overview: XR88C192IVTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR88C192IVTR-F can be used for catalog matching and distributor lookup.
IC UART FIFO DUAL 44LQFP
UART IC 2, DUART Channel 16 Byte 44-LQFP (10x10)
IC UART FIFO DUAL 44LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XR88C192IVTR-F-ND | 806861-XR88C192IVTR-F | 714-XR88C192IVTR-F | XR88C192IVTR-F | XR88C192IVTR-F | XR88C192IVTR-F |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR88C192IVTR-F | Dual Interface Transceiver IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Receiver; UART | Transceiver | Receiver; Sensor Interface | Receiver; UART | ||
| Supply Voltage | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V |
| Data Rate | 230 kbps | 230 kbps | 230 kbps | 230 kbps | 230 kbps |