The XR88C192IJ-F is a Dual Universal Asynchronous Receiver and Transmitter (DUART) featuring a 16-byte transmit and receive FIFO. It operates at standard baud rates ranging from 50 bps to 230.4 kbps, with the capability to support non-standard baud rates of up to 1 Mbps. The device allows independent selection of operating speeds for the receiver and transmitter, utilizing a programmable counter/timer or an external clock. This UART is designed with enhanced multidrop mode operation, providing separate storage for address and data tags. It includes a watchdog timer, programmable clock sources, and supports various character lengths (5, 6, 7, or 8 bits) along with parity, framing, and overrun error detection. The XR88C192IJ-F operates within a voltage range of 2.97 to 5.5 volts and features a power-down mode that retains register contents while stopping the oscillator. The device is fabricated using an advanced CMOS process, ensuring low power consumption and high-speed performance. It is pin and functionally compatible with the SC26C92, making it a suitable replacement for existing designs.
UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)
IC UART FIFO DUAL 44PLCC Product overview: XR88C192IJ-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR88C192IJ-F can be used for catalog matching and distributor lookup.
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 810999-XR88C192IJ-F
Packaging: Tube
Mounting Style: SMD
Features: Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels: 2, DUART
FIFO's: 16 Byte
With Auto Flow Control: Yes
Part Status: Obsolete (End Of Life)
Supplier Device Package: 44-PLCC (16.59x16.59)
Manufacturer Package: 44-LCC (J-Lead)
Data Rate (Maximum): 230.4Kbps
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 27
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.97V ~ 5.5V
IC UART FIFO DUAL 44PLCC
UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)
IC UART FIFO DUAL 44PLCC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XR88C192IJ-F-ND | 714-XR88C192IJ-F | 810999-XR88C192IJ-F | XR88C192IJ-F | XR88C192IJ-F | XR88C192IJ-F |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) | Dual Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR88C192IJ-F | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Receiver; UART | Transceiver | Receiver; Sensor Interface | Receiver; UART | ||
| Supply Voltage | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V |
| Data Rate | 230 kbps | 230 kbps | 230 kbps | 230 kbps | 230 kbps | |
| Package Type | 44-LCC (J-Lead) | Tube | 44-LCC (J-Lead) | 44-LCC (J-Lead) |