MaxLinear, Inc. UARTs (Universal Asynchronous Receiver Transmitter) XR88C192CJTR-F

Description
UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)
Request a Quote Datasheet
Description
UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UARTs (Universal Asynchronous Receiver Transmitter) - XR88C192CJTR-F-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
XR88C192CJTR-F-ND
UARTs (Universal Asynchronous Receiver Transmitter) XR88C192CJTR-F-ND
UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)

UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR88C192CJTR-F - 939871-XR88C192CJTR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR88C192CJTR-F
939871-XR88C192CJTR-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR88C192CJTR-F 939871-XR88C192CJTR-F
Manufacturer: MaxLinear Inc Win Source Part Number: 939871-XR88C192CJTR- F Features: UART IC 2, DUART Channel - 16 Byte 44-PLCC (16.59x16.59) Package: 44-LCC (J-Lead) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: XR88C192 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: MaxLinear Inc
Win Source Part Number: 939871-XR88C192CJTR-F
Features: UART IC 2, DUART Channel - 16 Byte 44-PLCC (16.59x16.59)
Package: 44-LCC (J-Lead)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: XR88C192
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Dual Interface Transceiver IC - 714-XR88C192CJTR-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
714-XR88C192CJTR-F
Dual Interface Transceiver IC 714-XR88C192CJTR-F
IC UART FIFO DUAL 44PLCC Product overview: XR88C192CJTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR88C192CJTR-F can be used for catalog matching and distributor lookup.

IC UART FIFO DUAL 44PLCC Product overview: XR88C192CJTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR88C192CJTR-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
UART Interface IC
XR88C192CJTR-F
UART Interface IC XR88C192CJTR-F
UART Interface IC XR88C192CJTR-F

UART Interface IC XR88C192CJTR-F

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
XR88C192CJTR-F
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) XR88C192CJTR-F
IC UART FIFO DUAL 44PLCC

IC UART FIFO DUAL 44PLCC

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - XR88C192CJTR-F - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR88C192CJTR-F
UARTs (Universal Asynchronous Receiver Transmitter) XR88C192CJTR-F
IC UART FIFO DUAL 44PLCC

IC UART FIFO DUAL 44PLCC

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - XR88C192CJTR-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR88C192CJTR-F
UARTs (Universal Asynchronous Receiver Transmitter) XR88C192CJTR-F
UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)

UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number XR88C192CJTR-F-ND 939871-XR88C192CJTR-F 714-XR88C192CJTR-F XR88C192CJTR-F XR88C192CJTR-F XR88C192CJTR-F XR88C192CJTR-F
Product Name UARTs (Universal Asynchronous Receiver Transmitter) Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR88C192CJTR-F Dual Interface Transceiver IC UART Interface IC Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Receiver; UART Transceiver Receiver; Sensor Interface Receiver; UART
Features RoHS RoHS RoHS RoHS
Supply Voltage Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V Other Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897624 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Transceiver
Features RoHS
View Details
Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Telecom - SI3066-B-FT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface module - 289-405 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details