UART IC 4, QUART Channel 68-PLCC (24.23x24.23)
IC UART CMOS QUAD 68PLCC Product overview: XR82C684CJ-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR82C684CJ-F can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 416542-XR82C684CJ
Packaging: Tube/Rail
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Number of Channels: 4, QUART
Data Rate (Max): 1Mbps
Categories: Integrated Circuits
Status: Active
Case / Package: 68-PLCC (24.23x24.23)
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC UART CMOS QUAD 68PLCC
IC UART CMOS QUAD 68PLCC
UART IC 4, QUART Channel 68-PLCC (24.23x24.23)
UART Interface IC 0.5V-2V UART temp 0C to 70C
UART Interface, 4, 1 Mbps, 4.75 V, 5.25 V, LCC, 68 RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1016-1326-5-ND | 714-XR82C684CJ-F | 416542-XR82C684CJ | XR82C684CJ-F | XR82C684CJ-F | XR82C684CJ-F | XR82C684CJ-F | 24R8117 |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) | Quad Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR82C684CJ-F | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | Uart Interface, 4, 1 Mbps, 4.75 V, 5.25 V, Lcc, 68 Rohs Compliant Max Linear |
| Device Type | Receiver; UART | Transceiver | Receiver; Sensor Interface | Receiver; UART | UART | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | 5V | Other; 5V | Other; 5V | Other | Other; 5V | Other; 5V | 5V | |
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps | 1000 kbps | 1000 kbps | 1000 to ? kbps |