MaxLinear, Inc. Quad Interface Transceiver IC XR82C684CJ/44-F

Description
IC UART CMOS QUAD 44PLCC Product overview: XR82C684CJ/44-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR82C684CJ/44-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC UART CMOS QUAD 44PLCC Product overview: XR82C684CJ/44-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR82C684CJ/44-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Interface Transceiver IC - 714-XR82C684CJ/44-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Interface Transceiver IC
714-XR82C684CJ/44-F
Quad Interface Transceiver IC 714-XR82C684CJ/44-F
IC UART CMOS QUAD 44PLCC Product overview: XR82C684CJ/44-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR82C684CJ/44-F can be used for catalog matching and distributor lookup.

IC UART CMOS QUAD 44PLCC Product overview: XR82C684CJ/44-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR82C684CJ/44-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 1016-1325-5-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
1016-1325-5-ND
UARTs (Universal Asynchronous Receiver Transmitter) 1016-1325-5-ND
UART IC 4, QUART Channel 44-PLCC (16.59x16.59)

UART IC 4, QUART Channel 44-PLCC (16.59x16.59)

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR82C684CJ/44-F - 416543-XR82C684CJ/44 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR82C684CJ/44-F
416543-XR82C684CJ/44
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR82C684CJ/44-F 416543-XR82C684CJ/44
Manufacturer: Exar Corporation Win Source Part Number: 416543-XR82C684CJ/44 Packaging: Tube/Rail Features: Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Number of Channels: 4, QUART Data Rate (Max): 1Mbps Categories: Integrated Circuits Status: Active Case / Package: 44-PLCC (16.58x16.58) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 416543-XR82C684CJ/44
Packaging: Tube/Rail
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Number of Channels: 4, QUART
Data Rate (Max): 1Mbps
Categories: Integrated Circuits
Status: Active
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
EXAR XR82C684CJ/44-F UART Interface, 4, 1 Mbps, 4.75 V, 5.25 V, LCC, 44 Pins - 3417-XR82C684CJ/44-F - Utmel Electronic Limited
Hong Kong, China
EXAR XR82C684CJ/44-F UART Interface, 4, 1 Mbps, 4.75 V, 5.25 V, LCC, 44 Pins
3417-XR82C684CJ/44-F
EXAR XR82C684CJ/44-F UART Interface, 4, 1 Mbps, 4.75 V, 5.25 V, LCC, 44 Pins 3417-XR82C684CJ/44-F
EXAR XR82C684CJ/44-F UART Interface, 4, 1 Mbps, 4.75 V, 5.25 V, LCC, 44 Pins

EXAR XR82C684CJ/44-F UART Interface, 4, 1 Mbps, 4.75 V, 5.25 V, LCC, 44 Pins

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
XR82C684CJ/44-F
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) XR82C684CJ/44-F
IC UART CMOS QUAD 44PLCC

IC UART CMOS QUAD 44PLCC

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - XR82C684CJ/44-F - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR82C684CJ/44-F
UARTs (Universal Asynchronous Receiver Transmitter) XR82C684CJ/44-F
IC UART CMOS QUAD 44PLCC

IC UART CMOS QUAD 44PLCC

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - XR82C684CJ/44-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR82C684CJ/44-F
UARTs (Universal Asynchronous Receiver Transmitter) XR82C684CJ/44-F
UART IC 4, QUART Channel 44-PLCC (16.59x16.59)

UART IC 4, QUART Channel 44-PLCC (16.59x16.59)

Buy Now Datasheet
UART Interface IC - XR82C684CJ/44-F - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
UART Interface IC
XR82C684CJ/44-F
UART Interface IC XR82C684CJ/44-F
UART Interface IC 0.5V-2V UART temp 0C to 70C

UART Interface IC 0.5V-2V UART temp 0C to 70C

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 714-XR82C684CJ/44-F 1016-1325-5-ND 416543-XR82C684CJ/44 3417-XR82C684CJ/44-F XR82C684CJ/44-F XR82C684CJ/44-F XR82C684CJ/44-F XR82C684CJ/44-F
Product Name Quad Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR82C684CJ/44-F EXAR XR82C684CJ/44-F UART Interface, 4, 1 Mbps, 4.75 V, 5.25 V, LCC, 44 Pins Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC
Device Type Transceiver Receiver; UART Receiver; Sensor Interface Receiver; UART
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage Other; 5V 5V Other; 5V 5V; Other; 5V Other Other; 5V Other; 5V 5V
Data Rate 1000 kbps 1000 kbps 1000 kbps 1000 kbps 1000 kbps 1000 kbps 1000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 1826882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 13.5 v
Package Type V-dfn3030
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details