MaxLinear, Inc. 5.5V DC-DC Converter IC XR79120EL-F

Description
DC DC CONVERTER 0.6-5.5V Product overview: XR79120EL-F from MaxLinear is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XR79120EL-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 0.6-5.5V Product overview: XR79120EL-F from MaxLinear is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XR79120EL-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V DC-DC Converter IC - 132-XR79120EL-F - ERSAELECTRONICS PTE. LTD.
Singapore
5.5V DC-DC Converter IC
132-XR79120EL-F
5.5V DC-DC Converter IC 132-XR79120EL-F
DC DC CONVERTER 0.6-5.5V Product overview: XR79120EL-F from MaxLinear is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XR79120EL-F can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.6-5.5V Product overview: XR79120EL-F from MaxLinear is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-XR79120EL-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1237402-XR79120EL-F - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237402-XR79120EL-F
Power Supplies - Board Mount - DC DC Converters 1237402-XR79120EL-F
Win Source Part Number: 1237402-XR79120EL-F Category: Power Supplies - Board Mount>DC DC Converters Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, SCP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 147 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 4.5V Voltage - Input (Max): 22V Voltage - Output 1: 0.6 ~ 5.5V Efficiency: 93% Package / Case: 74-PowerBQFN Module Supplier Device Package: 74-QFN (12x14) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.31" L x 0.31" W x 0.16" H (8.0mm x 8.0mm x 4.0mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: MaxLinear, Inc. Other Names: 1016-2085 Base Product Number: XR79120

Win Source Part Number: 1237402-XR79120EL-F
Category: Power Supplies - Board Mount>DC DC Converters
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, SCP, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 147
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 20A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 22V
Voltage - Output 1: 0.6 ~ 5.5V
Efficiency: 93%
Package / Case: 74-PowerBQFN Module
Supplier Device Package: 74-QFN (12x14)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.31" L x 0.31" W x 0.16" H (8.0mm x 8.0mm x 4.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: MaxLinear, Inc.
Other Names: 1016-2085
Base Product Number: XR79120

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-XR79120EL-F 1237402-XR79120EL-F
Product Name 5.5V DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details
2.45V 16V 34V DC-DC Converter IC - 739-LT1931ES5 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 16 volts
IOUT 1 amps
View Details