Manufacturer: Exar Corporation
Win Source Part Number: 800160-XR68C681CP-F
Packaging: Tube
Mounting Style: Through Hole
Features: Internal Oscillator, Timer/Counter
Package: 40-DIP (0.600", 15.24mm)
Operating Supply Voltage: 5V
Number of Channels: 2, DUART
Part Status: Obsolete(EOL)
Family Name: XR68C681
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-PDIP
Data Rate (Maximum): 1Mbps
Alternative Parts (Cross-Reference): XR-68C681CP; XR68C681CJTR-F; XR68C681CJ-F; XR-68C681CJ;
Introduction Date: September 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC UART CMOS DUAL 40DIP Product overview: XR68C681CP-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR68C681CP-F can be used for catalog matching and distributor lookup.
UART IC 2, DUART Channel 40-PDIP
IC UART CMOS DUAL 40DIP
IC UART CMOS DUAL 40DIP
UART IC 2, DUART Channel 40-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 800160-XR68C681CP-F | 714-XR68C681CP-F | 1016-1643-ND | XR68C681CP-F | XR68C681CP-F | XR68C681CP-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR68C681CP-F | Dual Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Supply Voltage | Other; 5V | Other; 5V | 5V | Other | Other; 5V | Other; 5V |