The XR34350IL is a versatile transceiver designed for full and half-duplex communication protocols including RS232, RS422, and RS485. It operates within a temperature range of -40°C to 85°C, making it suitable for various industrial applications. The device is housed in a 40-VFQFN package with an exposed pad, facilitating efficient thermal management and surface mount installation. With a moderate supply and demand status and a lead time of approximately 15 weeks, it is a reliable choice for engineers seeking a robust communication interface solution. The product is categorized under integrated circuits and has a high popularity rating, indicating its acceptance in the market.
Manufacturer: MaxLinear Inc
Win Source Part Number: 904079-XR34350IL
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1, 3/5 Transceiver Full, Half RS232, RS422, RS485 40-QFN (6x6)
Package: 40-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: XR34350
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001
IC TXRX FULL/HALF 1/1, 3/5 40QFN Product overview: XR34350IL from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XR34350IL can be used for catalog matching and distributor lookup.
IC TXRX FULL/HALF 1/1, 3/5 40QFN
Interface - Specialized Serial Transc w/ Internal Termination
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 904079-XR34350IL | 710-XR34350IL | XR34350IL | XR34350IL |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - XR34350IL | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Interface - Specialized |
| Device Type | Transceiver | Transceiver | Receiver; Sensor Interface | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 40-QFN (6x6) | Tray | QFN-40 | |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 3.135 ~ 5.25V | Other |