IC RECEIVER 0/1 TSOT23-6
RS-422/RS-485 Interface IC 3V-5.5V Receiver ESD Protection
IC RECEIVER 0/1 TSOT23-6
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XR33181ESBTR | XR33181ESBTR | XR33181ESBTR |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | RS-422/RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Technology | RS422; RS485; RS422, RS485 | RS422; RS485; RS422, RS485 | |
| Device Type | Receiver; Sensor Interface | Receiver | |
| Supply Voltage | Other | Other; 3V ~ 5.5V | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |