IC TRANSCEIVER HALF 1/1 8SOIC Product overview: XR33038IDTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XR33038IDTR-F can be used for catalog matching and distributor lookup.
transceiver 10Mbps 1/1 SOIC-8 RS-485/RS-422 ICs ROHS
IC TRANSCEIVER HALF 1/1 8SOIC
RS-422/RS-485 Interface IC RS-485 20Mbps Hlf Dp Trans 2.7-5.5V 15kV
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-XR33038IDTR-F | XR33038IDTR-F | XR33038IDTR-F | XR33038IDTR-F |
| Product Name | Interface Transceiver IC | Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs | Drivers, Receivers, Transceivers | RS-422/RS-485 Interface IC |
| Device Type | Transceiver | Terminators; UART | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | Other; 2.8V ~ 5.5V | Other; 2.8V~5.5V | Other; 2.8V ~ 5.5V | |
| Data Rate | 10000 kbps | 10000 kbps | 10000 kbps |