IC TXRX FULL 1/1, 2/2 20SSOP Product overview: XR3160EIUTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XR3160EIUTR-F can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 800155-XR3160EIUTR-F
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232, RS422, RS485
Number of Drivers/Receivers: 1/1, 2/2
Duplex: Full
Receiver Hysteresis: 30mV
Data Rate: 1Mbps, 20Mbps
Family Name: XR3160E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): MAX3160CAP+T; XR3160EIU-F; XR3160EIUTR-F; MAX3160CAP-T; MAX3160EEAP/GH9; MAX3160EEAP/GH9-T ; MAX3160EAP; MAX3160EEAP;
Introduction Date: October 01, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC TXRX FULL 1/1, 2/2 20SSOP
RS-422/RS-485 Interface IC Transceiver w/ 15KV ESD Protect
IC TXRX FULL 1/1, 2/2 20SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-XR3160EIUTR-F | 800155-XR3160EIUTR-F | XR3160EIUTR-F | XR3160EIUTR-F | XR3160EIUTR-F |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - XR3160EIUTR-F | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | RS-422/RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | |
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 3V ~ 5.5V | Other; 3 V ~ 5.5 V | Other | 3.3V | Other; 3V ~ 5.5V |
| Data Rate | 1000 to 20000 kbps | 1000 to 20000 kbps | 1000 to 20000 kbps | ||
| Pd | 662 milliwatts |