IC TRANSCEIVER HALF 1/1 8SOIC Product overview: XR3082XIDTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XR3082XIDTR-F can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 1119553-XR3082XIDTR-
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 25mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
RS-422/RS-485 Interface IC RS-485/RS-422 +5V TRANSCEIVERS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-XR3082XIDTR-F | 1119553-XR3082XIDTR-F | XR3082XIDTR-F |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - XR3082XIDTR-F | RS-422/RS-485 Interface IC |
| Device Type | Transceiver | Receiver; Transceiver | |
| Features | RoHS | RoHS | |
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5 V ~ 5.5 V | |
| Data Rate | 250 kbps | 250 kbps |