MaxLinear, Inc. Ic, Oscillator, Voltage Ctrl, 8Pdip; Frequency Max Linear XR2209CP-F

Description
IC, OSCILLATOR, VOLTAGE CTRL, 8PDIP; Frequency:1MHz; Supply Voltage Min:4V; Supply Voltage Max:13V; Digital IC Case:DIP; No. of Pins:8; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Packaging:Each; MSL:-; Clock RoHS Compliant: Yes
Datasheet
Description
IC, OSCILLATOR, VOLTAGE CTRL, 8PDIP; Frequency:1MHz; Supply Voltage Min:4V; Supply Voltage Max:13V; Digital IC Case:DIP; No. of Pins:8; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Packaging:Each; MSL:-; Clock RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Oscillator, Voltage Ctrl, 8Pdip; Frequency Max Linear - 73R5150 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Oscillator, Voltage Ctrl, 8Pdip; Frequency Max Linear
73R5150
Ic, Oscillator, Voltage Ctrl, 8Pdip; Frequency Max Linear 73R5150
IC, OSCILLATOR, VOLTAGE CTRL, 8PDIP; Frequency:1MHz; Supply Voltage Min:4V; Supply Voltage Max:13V; Digital IC Case:DIP; No. of Pins:8; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Packaging:Each; MSL:-; Clock RoHS Compliant: Yes

IC, OSCILLATOR, VOLTAGE CTRL, 8PDIP; Frequency:1MHz; Supply Voltage Min:4V; Supply Voltage Max:13V; Digital IC Case:DIP; No. of Pins:8; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Packaging:Each; MSL:-; Clock RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 73R5150
Product Name Ic, Oscillator, Voltage Ctrl, 8Pdip; Frequency Max Linear
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG1022X-PA 20MHz 2Ch Essential-Series Arbitrary Waveform Generator with 4W Power Amplifier - UTG1022X-PA - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Amp
Inputs 2
Minimum 20 MHz
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details