Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1282256-XR20M1170IG2
Packaging: Tube
Protocol: RS485
Function: Controller
Interface: I2C, SPI
Supply Current: 500μA
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.exar.com
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 62
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.25V ~ 3.6V
I2C/SPI UART WITH 64-BYTE FIFO | IC UART FIFO I2C/SPI 64B 24TSSOP Product overview: XR20M1170IG24 from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-XR20M1170IG24 can be used for catalog matching and distributor lookup.
RS485 Controller I²C, SPI Interface 24-TSSOP
IC UART FIFO I2C/SPI 64B 24TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1282256-XR20M1170IG24 | 753-XR20M1170IG24 | XR20M1170IG24 | XR20M1170IG24 |
| Product Name | Interface - Interface - Controllers - XR20M1170IG24 | Interface Transceiver IC | Controllers | Interface - Controllers |
| Device Type | Sensor Interface | Transceiver | CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | Other; 2.25V ~ 3.6V | 3.6V; Other; 2.25V ~ 3.6V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |