MaxLinear, Inc. UARTs (Universal Asynchronous Receiver Transmitter) XR19L400IL40-F

Description
UART IC 1, UART Channel RS485 64 Byte 40-QFN (6x6)
Request a Quote Datasheet
Description
UART IC 1, UART Channel RS485 64 Byte 40-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UARTs (Universal Asynchronous Receiver Transmitter) - XR19L400IL40-F-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
XR19L400IL40-F-ND
UARTs (Universal Asynchronous Receiver Transmitter) XR19L400IL40-F-ND
UART IC 1, UART Channel RS485 64 Byte 40-QFN (6x6)

UART IC 1, UART Channel RS485 64 Byte 40-QFN (6x6)

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR19L400IL40-F - 800152-XR19L400IL40-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR19L400IL40-F
800152-XR19L400IL40-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR19L400IL40-F 800152-XR19L400IL40-F
Manufacturer: Exar Corporation Win Source Part Number: 800152-XR19L400IL40- F Packaging: Tray Features: Internal Oscillator, Timer/Counter Package: 40-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3.3V, 5V Protocol: RS485 Number of Channels: 1, UART FIFO's: 64 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Family Name: XR19L400 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Data Rate (Maximum): 8Mbps Alternative Parts (Cross-Reference): XR19L400IL40; XR19L400IL40TR-F ; Introduction Date: May 19, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 800152-XR19L400IL40-F
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Package: 40-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3.3V, 5V
Protocol: RS485
Number of Channels: 1, UART
FIFO's: 64 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: XR19L400
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-QFN (6x6)
Data Rate (Maximum): 8Mbps
Alternative Parts (Cross-Reference): XR19L400IL40; XR19L400IL40TR-F ;
Introduction Date: May 19, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
714-XR19L400IL40-F
Interface Transceiver IC 714-XR19L400IL40-F
IC UART/TXRX RS485 40QFN Product overview: XR19L400IL40-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR19L400IL40-F can be used for catalog matching and distributor lookup.

IC UART/TXRX RS485 40QFN Product overview: XR19L400IL40-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR19L400IL40-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR19L400IL40-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
XR19L400IL40-F
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) XR19L400IL40-F
IC UART/TXRX RS485 40QFN

IC UART/TXRX RS485 40QFN

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - XR19L400IL40-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR19L400IL40-F
UARTs (Universal Asynchronous Receiver Transmitter) XR19L400IL40-F
UART IC 1, UART Channel RS485 64 Byte 40-QFN (6x6)

UART IC 1, UART Channel RS485 64 Byte 40-QFN (6x6)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - XR19L400IL40-F - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR19L400IL40-F
UARTs (Universal Asynchronous Receiver Transmitter) XR19L400IL40-F
IC UART/TXRX RS485 40QFN

IC UART/TXRX RS485 40QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number XR19L400IL40-F-ND 800152-XR19L400IL40-F 714-XR19L400IL40-F XR19L400IL40-F XR19L400IL40-F XR19L400IL40-F
Product Name UARTs (Universal Asynchronous Receiver Transmitter) Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR19L400IL40-F Interface Transceiver IC Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Technology RS485 RS485; RS485 RS485; RS485
Device Type Receiver; UART Transceiver Receiver; Sensor Interface Receiver; UART
Features RoHS RoHS RoHS
Supply Voltage 3.6V Other; 3.3V~ 5V Other; 3.3V, 5V 5V; Other 5V; Other; 3.3V, 5V Other; 3.3V, 5V
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Telecom - PEB 20256 E V2.1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Serial interface - Serial Interface RS-232 C - 753-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4730TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details