UART 4-CH 3.3V 176-Pin LFBGA 31.25Mbps RS-485 Product overview: XR17V354IB176-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR17V354IB176-F can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 1282250-XR17V354IB17
Packaging: Tray
Package: 176-LFBGA
Mounting: SMD
Operating Supply Voltage: 3.3V
Protocol: RS485
Number of Channels: 4, QUART
FIFO's: 256 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: XR17V354IB176-F
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 176-FPBGA (13x13)
Data Rate (Maximum): 31.25Mbps
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
UART IC 4, QUART Channel RS485 256 Byte 176-FPBGA (13x13)
IC UART PCIE 256B QUAD 176FBGA
UART Interface IC 4 Channel PCIe UART w/256 Byte FIFO
IC UART PCIE 256B QUAD 176FBGA
UART IC 4, QUART Channel RS485 256 Byte 176-FPBGA (13x13)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-XR17V354IB176-F | 1282250-XR17V354IB176-F | 1016-1472-ND | XR17V354IB176-F | XR17V354IB176-F | XR17V354IB176-F | XR17V354IB176-F |
| Product Name | 3.3V Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17V354IB176-F | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; UART | Receiver; Sensor Interface | Receiver; UART | |||
| Data Rate | 31250 kbps | 31250 kbps | 31250 kbps | 25000 to ? kbps | 31250 kbps | 31250 kbps | |
| Pd | 500 milliwatts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | LFBGA | 176-LFBGA | BGA | FPBGA-176 | 176-LFBGA | BGA; 176-LFBGA |