UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
IC UART PCI BUS OCTAL 144LQFP Product overview: XR17V258IV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR17V258IV-F can be used for catalog matching and distributor lookup.
Win Source Part Number: 1186737-XR17V258IV-F
Category: Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Protocol: RS485
Number of Channels: 8
Data Rate (Max): 8Mbps
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Voltage - Supply: 3.3V, 5V
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: MaxLinear, Inc.
Other Names: XR17V258IVF,1016-147
Product Status: Last Time Buy
UART Interface IC 66MHz Octal PCI UART
IC UART PCI BUS OCTAL 144LQFP
UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
IC UART PCI BUS OCTAL 144LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1016-1470-ND | 714-XR17V258IV-F | 1186737-XR17V258IV-F | XR17V258IV-F | XR17V258IV-F | XR17V258IV-F | XR17V258IV-F |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Technology | RS485 | RS485; RS485 | RS485; RS485 | ||||
| Device Type | Receiver; UART | Transceiver | Receiver; Sensor Interface; Transmitter | Receiver; Sensor Interface | Receiver; UART | ||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | 3.6V | Other; 3.3V, 5V | Other; 3.3V~ 5V | 5V; Other | 5V; Other; 3.3V, 5V | Other; 3.3V, 5V |