UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
IC UART OCT BUS 3.3V/5V 144SQFP
IC UART OCT BUS 3.3V/5V 144SQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XR17D158IVTR-F-ND | XR17D158IVTR-F | XR17D158IVTR-F | XR17D158IVTR-F |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Technology | RS485 | RS485; RS485 | RS485; RS485 | |
| Device Type | Receiver; UART | Receiver; UART | Receiver; Sensor Interface | |
| Features | RoHS | RoHS | ||
| Supply Voltage | 3.6V | 5V; Other; 3.3V, 5V | 5V; Other | Other; 3.3V, 5V |