MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17D158IV XR17D158IV

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1282249-XR17D158IV Packaging: Tray Mounting Style: SMD Protocol: RS485 Number of Channels: 8 FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes Categories: Integrated Circuits Supplier Device Package: 144-LQFP (20x20) Status: Obsolete Manufacturer Homepage: www.exar.com Manufacturer Package: 144-LQFP Data Rate (Maximum): 6.25Mbps Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V, 5V
Request a Quote
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1282249-XR17D158IV Packaging: Tray Mounting Style: SMD Protocol: RS485 Number of Channels: 8 FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes Categories: Integrated Circuits Supplier Device Package: 144-LQFP (20x20) Status: Obsolete Manufacturer Homepage: www.exar.com Manufacturer Package: 144-LQFP Data Rate (Maximum): 6.25Mbps Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V, 5V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XR17D158IV is an octal PCI Bus Universal Asynchronous Receiver and Transmitter (UART) designed for high-performance communication systems. It supports both 3.3V and 5V operation with universal PCI Bus buffers, making it versatile for various applications. The device features a 32-bit PCI Bus interface and is compliant with PCI Bus 2.3 target signaling. Each of the eight UART channels is independently controlled and includes a 16C550 compatible register set, 64-byte transmit and receive FIFOs, and programmable FIFO trigger levels. The device supports automatic hardware flow control (RTS/CTS or DTR/DSR) and software flow control (Xon/Xoff), along with an infrared data encoder/decoder for IrDA applications. Additionally, it includes eight multi-purpose I/O pins and a 16-bit general-purpose timer/counter. The XR17D158IV is suitable for applications such as remote access servers, network management, factory automation, process control, and multi-port RS-232/RS-422/RS-485 cards. Its robust feature set and compatibility with existing designs make it a strong candidate for engineers looking to implement reliable UART communication in their projects.

Datasheet Summary
Powered by GS/AI

The XR17D158IV is an octal PCI Bus Universal Asynchronous Receiver and Transmitter (UART) designed for high-performance communication systems. It supports both 3.3V and 5V operation with universal PCI Bus buffers, making it versatile for various applications. The device features a 32-bit PCI Bus interface and is compliant with PCI Bus 2.3 target signaling. Each of the eight UART channels is independently controlled and includes a 16C550 compatible register set, 64-byte transmit and receive FIFOs, and programmable FIFO trigger levels. The device supports automatic hardware flow control (RTS/CTS or DTR/DSR) and software flow control (Xon/Xoff), along with an infrared data encoder/decoder for IrDA applications. Additionally, it includes eight multi-purpose I/O pins and a 16-bit general-purpose timer/counter. The XR17D158IV is suitable for applications such as remote access servers, network management, factory automation, process control, and multi-port RS-232/RS-422/RS-485 cards. Its robust feature set and compatibility with existing designs make it a strong candidate for engineers looking to implement reliable UART communication in their projects.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17D158IV - 1282249-XR17D158IV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17D158IV
1282249-XR17D158IV
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17D158IV 1282249-XR17D158IV
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1282249-XR17D158IV Packaging: Tray Mounting Style: SMD Protocol: RS485 Number of Channels: 8 FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes Categories: Integrated Circuits Supplier Device Package: 144-LQFP (20x20) Status: Obsolete Manufacturer Homepage: www.exar.com Manufacturer Package: 144-LQFP Data Rate (Maximum): 6.25Mbps Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V, 5V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1282249-XR17D158IV
Packaging: Tray
Mounting Style: SMD
Protocol: RS485
Number of Channels: 8
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
Categories: Integrated Circuits
Supplier Device Package: 144-LQFP (20x20)
Status: Obsolete
Manufacturer Homepage: www.exar.com
Manufacturer Package: 144-LQFP
Data Rate (Maximum): 6.25Mbps
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V, 5V

Buy Now
UARTs (Universal Asynchronous Receiver Transmitter) - XR17D158IV-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
XR17D158IV-ND
UARTs (Universal Asynchronous Receiver Transmitter) XR17D158IV-ND
UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)

UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
714-XR17D158IV
Interface Transceiver IC 714-XR17D158IV
IC UART PCI BUS OCTAL 144LQFP Product overview: XR17D158IV from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR17D158IV can be used for catalog matching and distributor lookup.

IC UART PCI BUS OCTAL 144LQFP Product overview: XR17D158IV from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR17D158IV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - XR17D158IV - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR17D158IV
UARTs (Universal Asynchronous Receiver Transmitter) XR17D158IV
IC UART PCI BUS OCTAL 144LQFP

IC UART PCI BUS OCTAL 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17D158IV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
XR17D158IV
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) XR17D158IV
IC UART PCI BUS OCTAL 144LQFP

IC UART PCI BUS OCTAL 144LQFP

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - XR17D158IV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR17D158IV
UARTs (Universal Asynchronous Receiver Transmitter) XR17D158IV
UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)

UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1282249-XR17D158IV XR17D158IV-ND 714-XR17D158IV XR17D158IV XR17D158IV XR17D158IV
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17D158IV UARTs (Universal Asynchronous Receiver Transmitter) Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter)
Supply Voltage Other; 3.3V~ 5V 3.6V Other; 3.3V, 5V Other; 3.3V, 5V 5V; Other 5V; Other; 3.3V, 5V
Data Rate 6250 kbps 6250 kbps 6250 kbps 6250 kbps 6250 kbps
Technology RS485 RS485; RS485 RS485; RS485
Device Type Receiver; UART Transceiver Receiver; Sensor Interface Receiver; UART
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Human Machine Interface (HMI) - 762-5306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4230SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Controllers - 448-CY7C65210A-24LTXI-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V, 3.15V, 4.35V ~ 1.89V, 3.45V, 3.63V
View Details
4 suppliers