Manufacturer: MaxLinear Inc
Win Source Part Number: 939849-XR17D152IMTR-
Features: UART IC 2, DUART Channel RS485 64 Byte 100-TQFP (14x14)
Package: 100-TQFP
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
IC DUART PCI BUS 3.3V/5V 100TQFP Product overview: XR17D152IMTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR17D152IMTR-F can be used for catalog matching and distributor lookup.
IC DUART PCI BUS 3.3V/5V 100TQFP
UART IC 2, DUART Channel RS485 64 Byte 100-TQFP (14x14)
IC DUART PCI BUS 3.3V/5V 100TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 939849-XR17D152IMTR-F | 714-XR17D152IMTR-F | XR17D152IMTR-F | XR17D152IMTR-F | XR17D152IMTR-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17D152IMTR-F | 3.3V 5V Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Package Type | QFP; TQFP; 100-TQFP (14x14) | Tape & Reel (TR) | QFP; 100-TQFP | QFP; TQFP; 100-TQFP | QFP; TQFP |
| Device Type | Transceiver | Receiver; UART | Receiver; Sensor Interface | ||
| Features | RoHS | RoHS |