IC UART PCI BUS DUAL 100TQFP Product overview: XR17D152CM-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR17D152CM-F can be used for catalog matching and distributor lookup.
UART IC 2, DUART Channel RS485 64 Byte 100-TQFP (14x14)
Manufacturer: Exar Corporation
Win Source Part Number: 214617-XR17D152CM-F
Packaging: Tray
Protocol: RS485
Number of Channels: 2, DUART
Data Rate (Max): 6.25Mbps
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC UART PCI BUS DUAL 100TQFP
UART Interface IC 3.3V-5V 64B FIFO temp 0C to 70C; UART
UART IC 2, DUART Channel RS485 64 Byte 100-TQFP (14x14)
IC UART PCI BUS DUAL 100TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-XR17D152CM-F | 1016-1288-ND | 214617-XR17D152CM-F | XR17D152CM-F | XR17D152CM-F | XR17D152CM-F | XR17D152CM-F |
| Product Name | Dual Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17D152CM-F | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; UART | Receiver; Sensor Interface | Receiver; UART | |||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 3.3V, 5V | 3.6V | Other; 3.3V~ 5V | Other | 5V | 5V; Other; 3.3V, 5V | Other; 3.3V, 5V |
| Data Rate | 6250 kbps | 6250 kbps | 6250 kbps | 6250 to ? kbps | 6250 kbps | 6250 kbps |