UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Serial I/O Controller, 8 Channel(s), 0.78125MBps, CMOS, PQFP144, 20 X 20 MM, 1.40 MM HEIGHT, ROHS COMPLIANT, LQFP-144 Product overview: XR17C158CV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR17C158CV-F can be used for catalog matching and distributor lookup.
IC UART PCI BUS 5V OCTAL 144LQFP
UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
IC UART PCI BUS 5V OCTAL 144LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1016-1287-ND | 714-XR17C158CV-F | XR17C158CV-F | XR17C158CV-F | XR17C158CV-F | XR17C158CV-F |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) |
| Technology | RS485 | RS485; RS485 | RS485; RS485 | |||
| Device Type | Receiver; UART | Transceiver | Receiver; Sensor Interface | Receiver; UART | ||
| Features | RoHS | RoHS | RoHS | |||
| Supply Voltage | 5V; Other; 4.5V ~ 5.5V | Other | Other; 4.5V ~ 5.5V | Other; 5.5 V | Other; 4.5V ~ 5.5V |