Manufacturer: Exar Corporation
Win Source Part Number: 044019-XR16V654IJ-F
Packaging: Tube/Rail
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Protocol: RS232
Number of Channels: 4, QUART
Data Rate (Max): 16Mbps
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 68-PLCC (24.23x24.23)
Supply Voltage - Operating: 2.25 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
UART IC 4, QUART Channel RS232 64 Byte 68-PLCC (24.23x24.23)
IC UART FIFO 64B QUAD 68PLCC Product overview: XR16V654IJ-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16V654IJ-F can be used for catalog matching and distributor lookup.
UART IC 4, QUART Channel RS232 64 Byte 68-PLCC (24.23x24.23)
IC UART FIFO 64B QUAD 68PLCC
IC UART FIFO 64B QUAD 68PLCC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 044019-XR16V654IJ-F | XR16V654IJ-F-ND | 714-XR16V654IJ-F | XR16V654IJ-F | XR16V654IJ-F | XR16V654IJ-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16V654IJ-F | UARTs (Universal Asynchronous Receiver Transmitter) | Quad Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Supply Voltage | Other; 2.25 V ~ 3.6 V | Other; 2.25V ~ 3.6V | Other; 2.25V ~ 3.6V | 3.6V; Other; 2.25V ~ 3.6V | Other; 2.25V ~ 3.6V | 3.6V; Other |
| Data Rate | 16000 kbps | 16000 kbps | 16000 kbps | 16000 kbps | 16000 kbps | |
| Package Type | PLCC; 68-PLCC (24.23x24.23) | 68-LCC (J-Lead) | Tube | 68-LCC (J-Lead) | 68-LCC (J-Lead) | |
| Technology | RS232 | RS232; RS232 | RS232; RS232 |