IC UART FIFO 16B OCTAL 100QFP Product overview: XR16V598IQ100-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16V598IQ100-F can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 1119528-XR16V598IQ10
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Protocol: RS485
Number of Channels: 8
Data Rate (Max): 15Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 100-QFP (14x20)
Supply Voltage - Operating: 2.25 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
UART IC 8 Channel RS485 16 Byte 100-QFP (14x20)
IC UART FIFO 16B OCTAL 100QFP
UART IC 8 Channel RS485 16 Byte 100-QFP (14x20)
IC UART FIFO 16B OCTAL 100QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-XR16V598IQ100-F | 1119528-XR16V598IQ100-F | XR16V598IQ100-F-ND | XR16V598IQ100-F | XR16V598IQ100-F | XR16V598IQ100-F | XR16V598IQ100-F |
| Product Name | Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16V598IQ100-F | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; UART | Receiver; UART | Receiver; Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 2.25V ~ 3.6V | Other; 2.25 V ~ 3.6 V | Other; 2.25V ~ 3.6V | Other; 2.25V ~ 3.6V | 3.6V; Other; 2.25V ~ 3.6V | 3.6V; Other | |
| Data Rate | 15000 kbps | 15000 kbps | 15000 kbps | 15000 kbps | 15000 to ? kbps | 15000 kbps | |
| Pd | 500 milliwatts |