IC UART FIFO 16B QUAD 64LQFP Product overview: XR16V554DIV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16V554DIV-F can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 044015-XR16V554DIV-F
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Protocol: RS232
Number of Channels: 4, QUART
Data Rate (Max): 4Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 64-LQFP (10x10)
Supply Voltage - Operating: 2.25 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
UART IC 4, QUART Channel RS232 16 Byte 64-LQFP (10x10)
IC UART FIFO 16B QUAD 64LQFP
UART Interface IC 2.25V-3.6V 16B FIFO temp -45 to 85C;UART
IC UART FIFO 16B QUAD 64LQFP
UART IC 4, QUART Channel RS232 16 Byte 64-LQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-XR16V554DIV-F | 044015-XR16V554DIV-F | 1016-1465-ND | XR16V554DIV-F | XR16V554DIV-F | XR16V554DIV-F | XR16V554DIV-F |
| Product Name | Quad Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16V554DIV-F | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; UART | Receiver; Sensor Interface | Receiver; UART | |||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 2.25V ~ 3.6V | Other; 2.25 V ~ 3.6 V | Other; 2.25V ~ 3.6V | 3.6V; Other | Other; 2.25V ~ 3.6V | 3.6V; Other; 2.25V ~ 3.6V | |
| Data Rate | 4000 kbps | 4000 kbps | 4000 kbps | 4000 to ? kbps | 4000 kbps | 4000 kbps | |
| Pd | 500 milliwatts |