Manufacturer: Exar Corporation
Win Source Part Number: 214609-XR16V2750IL-F
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Protocol: RS232, RS485
Number of Channels: 2, DUART
Data Rate (Max): 8Mbps
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 2.25 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Serial I/O Controller, 2 Channel(s), 1MBps, CMOS, 5 X 5 MM, 0.90 MM HEIGHT, GREEN, QFN-32 Product overview: XR16V2750IL-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, QFN, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16V2750IL-F can be used for catalog matching and distributor lookup.
IC UART FIFO 64B DUAL 32QFN
UART IC 2, DUART Channel RS232, RS485 64 Byte 32-QFN (5x5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 214609-XR16V2750IL-F | 714-XR16V2750IL-F | XR16V2750IL-F | XR16V2750IL-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16V2750IL-F | Dual QFN Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Supply Voltage | Other; 2.25 V ~ 3.6 V | Other; 2.25V ~ 3.6V | 3.6V; Other; 2.25V ~ 3.6V | |
| Data Rate | 8000 kbps | 8000 kbps | 8000 kbps | |
| Package Type | 32-QFN (5x5) | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | |
| Device Type | Transceiver | Receiver; UART |