MaxLinear, Inc. Interface - Interface - Controllers - XR16M890IL32-F XR16M890IL32-F

Description
Manufacturer: MaxLinear Inc Win Source Part Number: 904055-XR16M890IL32- F Operating Temperature Range: -40°C ~ 85°C Features: RS232, RS485 Controller - UART Interface 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Tray Family Name: XR16M890 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 5A991 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: MaxLinear Inc Win Source Part Number: 904055-XR16M890IL32- F Operating Temperature Range: -40°C ~ 85°C Features: RS232, RS485 Controller - UART Interface 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Tray Family Name: XR16M890 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 5A991 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - XR16M890IL32-F - 904055-XR16M890IL32-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - XR16M890IL32-F
904055-XR16M890IL32-F
Interface - Interface - Controllers - XR16M890IL32-F 904055-XR16M890IL32-F
Manufacturer: MaxLinear Inc Win Source Part Number: 904055-XR16M890IL32- F Operating Temperature Range: -40°C ~ 85°C Features: RS232, RS485 Controller - UART Interface 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Tray Family Name: XR16M890 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 5A991 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001

Manufacturer: MaxLinear Inc
Win Source Part Number: 904055-XR16M890IL32-F
Operating Temperature Range: -40°C ~ 85°C
Features: RS232, RS485 Controller - UART Interface 32-QFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Tray
Family Name: XR16M890
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: 5A991
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 904055-XR16M890IL32-F
Product Name Interface - Interface - Controllers - XR16M890IL32-F
Package Type 32-QFN (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details