MaxLinear, Inc. UARTs (Universal Asynchronous Receiver Transmitter) XR16M580IL32-F

Description
UART IC 1, UART Channel RS232, RS422, RS485 16 Byte 32-QFN (5x5)
Request a Quote Datasheet
Description
UART IC 1, UART Channel RS232, RS422, RS485 16 Byte 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UARTs (Universal Asynchronous Receiver Transmitter) - XR16M580IL32-F-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
XR16M580IL32-F-ND
UARTs (Universal Asynchronous Receiver Transmitter) XR16M580IL32-F-ND
UART IC 1, UART Channel RS232, RS422, RS485 16 Byte 32-QFN (5x5)

UART IC 1, UART Channel RS232, RS422, RS485 16 Byte 32-QFN (5x5)

Buy Now Datasheet
Interface Transceiver IC - 714-XR16M580IL32-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
714-XR16M580IL32-F
Interface Transceiver IC 714-XR16M580IL32-F
IC UART FIFO 16B 32QFN Product overview: XR16M580IL32-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16M580IL32-F can be used for catalog matching and distributor lookup.

IC UART FIFO 16B 32QFN Product overview: XR16M580IL32-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16M580IL32-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M580IL32-F - 802891-XR16M580IL32-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M580IL32-F
802891-XR16M580IL32-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M580IL32-F 802891-XR16M580IL32-F
Manufacturer: MaxLinear, Inc. Win Source Part Number: 802891-XR16M580IL32- F Packaging: Tray Mounting Style: SMD Features: Internal Oscillator, Timer/Counter Protocol: RS232, RS422, RS485 Number of Channels: 1, UART FIFO's: 16 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 32-QFN (5x5) Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 16Mbps Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 490 MSL Level: 2 (1 Year) Supply Voltage (V): 1.62V ~ 3.63V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 802891-XR16M580IL32-F
Packaging: Tray
Mounting Style: SMD
Features: Internal Oscillator, Timer/Counter
Protocol: RS232, RS422, RS485
Number of Channels: 1, UART
FIFO's: 16 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Part Status: Obsolete (End Of Life)
Supplier Device Package: 32-QFN (5x5)
Manufacturer Package: 32-VFQFN Exposed Pad
Data Rate (Maximum): 16Mbps
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 490
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.62V ~ 3.63V

Buy Now
UARTs (Universal Asynchronous Receiver Transmitter) - XR16M580IL32-F - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR16M580IL32-F
UARTs (Universal Asynchronous Receiver Transmitter) XR16M580IL32-F
IC UART FIFO 16B 32QFN

IC UART FIFO 16B 32QFN

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - XR16M580IL32-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR16M580IL32-F
UARTs (Universal Asynchronous Receiver Transmitter) XR16M580IL32-F
UART IC 1, UART Channel RS232, RS422, RS485 16 Byte 32-QFN (5x5)

UART IC 1, UART Channel RS232, RS422, RS485 16 Byte 32-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M580IL32-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
XR16M580IL32-F
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) XR16M580IL32-F
IC UART FIFO 16B 32QFN

IC UART FIFO 16B 32QFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number XR16M580IL32-F-ND 714-XR16M580IL32-F 802891-XR16M580IL32-F XR16M580IL32-F XR16M580IL32-F XR16M580IL32-F
Product Name UARTs (Universal Asynchronous Receiver Transmitter) Interface Transceiver IC Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M580IL32-F UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Technology RS232; RS422; RS485 RS232; RS422; RS485; RS232, RS422, RS485 RS232; RS422; RS485; RS232, RS422, RS485
Device Type Receiver; UART Transceiver Receiver; UART Receiver; Sensor Interface
Supply Voltage Other; 1.62V ~ 3.63V Other; 1.62V ~ 3.63V Other; 1.62V ~ 3.63V Other; 1.62V ~ 3.63V Other; 1.62V ~ 3.63V Other
Data Rate 16000 kbps 16000 kbps 16000 kbps 16000 kbps 16000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Control Communications - CY7C53120E4-40AXI - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details
Modems - ICs and Modules - SI2438-B-GT - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
Interface - Specialized - AD8174ANZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type DIP; 14-PDIP
View Details
Line Interface ICs - 1915020P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details