MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M554IV80-F XR16M554IV80-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 800139-XR16M554IV80- F Packaging: Tray Features: Internal Oscillator, Timer/Counter Package: 80-LQFP Mounting: SMD Operating Supply Voltage: 1.62 V ~ 3.63 V Protocol: RS232 Number of Channels: 4, QUART FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Family Name: XR16M554 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (12x12) Data Rate (Maximum): 4Mbps Alternative Parts (Cross-Reference): XR16M554IV80; XR16M554IV64; XR16M554DIV64; XR16M554IV64TR-F; Introduction Date: May 01, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 800139-XR16M554IV80- F Packaging: Tray Features: Internal Oscillator, Timer/Counter Package: 80-LQFP Mounting: SMD Operating Supply Voltage: 1.62 V ~ 3.63 V Protocol: RS232 Number of Channels: 4, QUART FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Family Name: XR16M554 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (12x12) Data Rate (Maximum): 4Mbps Alternative Parts (Cross-Reference): XR16M554IV80; XR16M554IV64; XR16M554DIV64; XR16M554IV64TR-F; Introduction Date: May 01, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M554IV80-F - 800139-XR16M554IV80-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M554IV80-F
800139-XR16M554IV80-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M554IV80-F 800139-XR16M554IV80-F
Manufacturer: Exar Corporation Win Source Part Number: 800139-XR16M554IV80- F Packaging: Tray Features: Internal Oscillator, Timer/Counter Package: 80-LQFP Mounting: SMD Operating Supply Voltage: 1.62 V ~ 3.63 V Protocol: RS232 Number of Channels: 4, QUART FIFO's: 16 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Family Name: XR16M554 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (12x12) Data Rate (Maximum): 4Mbps Alternative Parts (Cross-Reference): XR16M554IV80; XR16M554IV64; XR16M554DIV64; XR16M554IV64TR-F; Introduction Date: May 01, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 800139-XR16M554IV80-F
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Package: 80-LQFP
Mounting: SMD
Operating Supply Voltage: 1.62 V ~ 3.63 V
Protocol: RS232
Number of Channels: 4, QUART
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: XR16M554
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (12x12)
Data Rate (Maximum): 4Mbps
Alternative Parts (Cross-Reference): XR16M554IV80; XR16M554IV64; XR16M554DIV64; XR16M554IV64TR-F;
Introduction Date: May 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Quad 1.8V 2.5V 3.3V Interface Transceiver IC - 714-XR16M554IV80-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 1.8V 2.5V 3.3V Interface Transceiver IC
714-XR16M554IV80-F
Quad 1.8V 2.5V 3.3V Interface Transceiver IC 714-XR16M554IV80-F
IC UART FIFO 16B QUAD 80LQFP / UART 4-CH 16byte FIFO 1.8V/2.5V/3.3V 80-Pin LQFP Product overview: XR16M554IV80-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.8V, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 1.8V, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16M554IV80-F can be used for catalog matching and distributor lookup.

IC UART FIFO 16B QUAD 80LQFP / UART 4-CH 16byte FIFO 1.8V/2.5V/3.3V 80-Pin LQFP Product overview: XR16M554IV80-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.8V, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 1.8V, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16M554IV80-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - XR16M554IV80-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR16M554IV80-F
UARTs (Universal Asynchronous Receiver Transmitter) XR16M554IV80-F
UART IC 4, QUART Channel RS232 16 Byte 80-LQFP (12x12)

UART IC 4, QUART Channel RS232 16 Byte 80-LQFP (12x12)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 800139-XR16M554IV80-F 714-XR16M554IV80-F XR16M554IV80-F
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M554IV80-F Quad 1.8V 2.5V 3.3V Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter)
Supply Voltage Other; 1.62 V ~ 3.63 V Other; 1.62V ~ 3.63V
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-664 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 9111017 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type Sot-223
View Details