MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M2750IL32-F XR16M2750IL32-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 044000-XR16M2750IL32 -F Packaging: Tray Features: Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS232, RS485 Number of Channels: 2, DUART Data Rate (Max): 8Mbps FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.62 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 044000-XR16M2750IL32 -F Packaging: Tray Features: Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS232, RS485 Number of Channels: 2, DUART Data Rate (Max): 8Mbps FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.62 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M2750IL32-F - 044000-XR16M2750IL32-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M2750IL32-F
044000-XR16M2750IL32-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M2750IL32-F 044000-XR16M2750IL32-F
Manufacturer: Exar Corporation Win Source Part Number: 044000-XR16M2750IL32 -F Packaging: Tray Features: Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS232, RS485 Number of Channels: 2, DUART Data Rate (Max): 8Mbps FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.62 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 044000-XR16M2750IL32-F
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Protocol: RS232, RS485
Number of Channels: 2, DUART
Data Rate (Max): 8Mbps
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 1.62 V to 3.63 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual Interface Transceiver IC - 714-XR16M2750IL32-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
714-XR16M2750IL32-F
Dual Interface Transceiver IC 714-XR16M2750IL32-F
IC UART FIFO 64B DUAL 32QFN Product overview: XR16M2750IL32-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16M2750IL32-F can be used for catalog matching and distributor lookup.

IC UART FIFO 64B DUAL 32QFN Product overview: XR16M2750IL32-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16M2750IL32-F can be used for catalog matching and distributor lookup.

Supplier's Site
UART Interface IC - XR16M2750IL32-F - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
UART Interface IC
XR16M2750IL32-F
UART Interface IC XR16M2750IL32-F
UART Interface IC UART

UART Interface IC UART

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 044000-XR16M2750IL32-F 714-XR16M2750IL32-F XR16M2750IL32-F
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M2750IL32-F Dual Interface Transceiver IC UART Interface IC
Supply Voltage Other; 1.62 V ~ 3.63 V
Data Rate 8000 kbps 8000 kbps 8000 to ? kbps
Package Type 32-QFN (5x5) Tray
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-87552012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Ethernet Interface Ics - 419930 - RS Components, Ltd.
Specs
Technology SPI; Ethernet; Ieee 802.3u
Device Type Controller
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details