MAXLINEAR, INC.
XR16M2650IM48 -- UARTS (UNIVERSAL ASYNCHRONOUS RECEIVER TRANSMITTER)
MaxLinear, Inc.
UARTs (Universal Asynchronous Receiver Transmitter)
XR16M2650IM48
Description
HIGH PERFORMANCE DUART
-
ODG (Origin Data Global)
-
Shenzhen Shengyu Electronics Technology Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
HIGH PERFORMANCE DUART
Datasheet
Suppliers
UARTs (Universal Asynchronous Receiver Transmitter)
XR16M2650IM48
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
XR16M2650IM48
Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter)
XR16M2650IM48
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
IC Interfaces |
|
Product Number
|
XR16M2650IM48 |
XR16M2650IM48 |
XR16M2650IM48 |
|
Product Name
|
UARTs (Universal Asynchronous Receiver Transmitter) |
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
UARTs (Universal Asynchronous Receiver Transmitter) |
|
Device Type
|
|
Receiver; Sensor Interface
|
Receiver; UART
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 3V
View Details
Supply Voltage
Other; 3.3V~ 5V
Package Type
32-HVQFN (5x5)
View Details
5 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details