MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M2550IL32-F XR16M2550IL32-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 1119505-XR16M2550IL3 2-F Packaging: Tray Features: Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS232, RS422 Number of Channels: 2, DUART Data Rate (Max): 16Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.62 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1119505-XR16M2550IL3 2-F Packaging: Tray Features: Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS232, RS422 Number of Channels: 2, DUART Data Rate (Max): 16Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.62 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M2550IL32-F - 1119505-XR16M2550IL32-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M2550IL32-F
1119505-XR16M2550IL32-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M2550IL32-F 1119505-XR16M2550IL32-F
Manufacturer: Exar Corporation Win Source Part Number: 1119505-XR16M2550IL3 2-F Packaging: Tray Features: Internal Oscillator, Timer/Counter Mounting: SMD (SMT) Protocol: RS232, RS422 Number of Channels: 2, DUART Data Rate (Max): 16Mbps FIFO's: 16 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Categories: Integrated Circuits Status: Active Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.62 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1119505-XR16M2550IL32-F
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Protocol: RS232, RS422
Number of Channels: 2, DUART
Data Rate (Max): 16Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 1.62 V to 3.63 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 1016-1285-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
1016-1285-ND
UARTs (Universal Asynchronous Receiver Transmitter) 1016-1285-ND
UART IC 2, DUART Channel RS232, RS422 16 Byte 32-QFN (5x5)

UART IC 2, DUART Channel RS232, RS422 16 Byte 32-QFN (5x5)

Buy Now Datasheet
Dual 1.8V Interface Transceiver IC - 714-XR16M2550IL32-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1.8V Interface Transceiver IC
714-XR16M2550IL32-F
Dual 1.8V Interface Transceiver IC 714-XR16M2550IL32-F
IC UART FIFO 16B 1.8V DUAL 32QFN Product overview: XR16M2550IL32-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 1.8V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16M2550IL32-F can be used for catalog matching and distributor lookup.

IC UART FIFO 16B 1.8V DUAL 32QFN Product overview: XR16M2550IL32-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 1.8V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16M2550IL32-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - XR16M2550IL32-F - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR16M2550IL32-F
UARTs (Universal Asynchronous Receiver Transmitter) XR16M2550IL32-F
IC UART FIFO 16B 1.8V DUAL 32QFN

IC UART FIFO 16B 1.8V DUAL 32QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M2550IL32-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
XR16M2550IL32-F
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) XR16M2550IL32-F
IC UART FIFO 16B 1.8V DUAL 32QFN

IC UART FIFO 16B 1.8V DUAL 32QFN

Supplier's Site
UARTs (Universal Asynchronous Receiver Transmitter) - XR16M2550IL32-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR16M2550IL32-F
UARTs (Universal Asynchronous Receiver Transmitter) XR16M2550IL32-F
UART IC 2, DUART Channel RS232, RS422 16 Byte 32-QFN (5x5)

UART IC 2, DUART Channel RS232, RS422 16 Byte 32-QFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
UART Interface IC
XR16M2550IL32-F
UART Interface IC XR16M2550IL32-F
UART Interface IC 1.62V-3.63V 16B FIFO temp -45 to 85C

UART Interface IC 1.62V-3.63V 16B FIFO temp -45 to 85C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1119505-XR16M2550IL32-F 1016-1285-ND 714-XR16M2550IL32-F XR16M2550IL32-F XR16M2550IL32-F XR16M2550IL32-F XR16M2550IL32-F
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16M2550IL32-F UARTs (Universal Asynchronous Receiver Transmitter) Dual 1.8V Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC
Supply Voltage Other; 1.62 V ~ 3.63 V Other; 1.62V ~ 3.63V Other; 1.62V ~ 3.63V Other; 1.62V ~ 3.63V Other Other; 1.62V ~ 3.63V
Data Rate 16000 kbps 16000 kbps 16000 kbps 16000 kbps 16000 kbps 16000 to ? kbps
Package Type 32-QFN (5x5) 32-VFQFN Exposed Pad Tray 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad QFN-32
Technology RS232; RS422 RS232; RS422; RS232, RS422 RS232; RS422; RS232, RS422
Device Type Receiver; UART Transceiver Receiver; Sensor Interface Receiver; UART
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4530TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Modems - ICs and Modules - SI2434-D-FS - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
3 suppliers
MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX202IDG4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
2 suppliers