MaxLinear, Inc. UARTs (Universal Asynchronous Receiver Transmitter) XR16L784IVTR-F

Description
UART IC 4, QUART Channel RS485 64 Byte 64-LQFP (10x10)
Request a Quote Datasheet
Description
UART IC 4, QUART Channel RS485 64 Byte 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UARTs (Universal Asynchronous Receiver Transmitter) - XR16L784IVTR-F-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
XR16L784IVTR-F-ND
UARTs (Universal Asynchronous Receiver Transmitter) XR16L784IVTR-F-ND
UART IC 4, QUART Channel RS485 64 Byte 64-LQFP (10x10)

UART IC 4, QUART Channel RS485 64 Byte 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) Interface UARTs (Universal Asynchronous Receiver Transmitter) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface UARTs (Universal Asynchronous Receiver Transmitter)
Integrated Circuits (ICs) Interface UARTs (Universal Asynchronous Receiver Transmitter)
Alternative Parts (Cross-Reference): Cross Manufacturer: MaxLinear, Inc. Category: Tape & Reel (TR) Category: Integrated Circuits (ICs) Interface UARTs (Universal Asynchronous Receiver Transmitter) Features: Internal Oscillator, Timer/Counter Protocol: RS485 Voltage - Supply: 2.97V ~ 5.5V Mounting Type: Surface Mount Package / Case: 64-LQFP

Alternative Parts (Cross-Reference): Cross
Manufacturer: MaxLinear, Inc.
Category: Tape & Reel (TR)
Category: Integrated Circuits (ICs) Interface UARTs (Universal Asynchronous Receiver Transmitter)
Features: Internal Oscillator, Timer/Counter
Protocol: RS485
Voltage - Supply: 2.97V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 64-LQFP

Buy Now Datasheet
Singapore, Singapore
Quad 3.3V Interface Transceiver IC
714-XR16L784IVTR-F
Quad 3.3V Interface Transceiver IC 714-XR16L784IVTR-F
IC UART 8B 3.3V QUAD 64LQFP Product overview: XR16L784IVTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16L784IVTR-F can be used for catalog matching and distributor lookup.

IC UART 8B 3.3V QUAD 64LQFP Product overview: XR16L784IVTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16L784IVTR-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - XR16L784IVTR-F - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR16L784IVTR-F
UARTs (Universal Asynchronous Receiver Transmitter) XR16L784IVTR-F
IC UART 8B 3.3V QUAD 64LQFP

IC UART 8B 3.3V QUAD 64LQFP

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - XR16L784IVTR-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR16L784IVTR-F
UARTs (Universal Asynchronous Receiver Transmitter) XR16L784IVTR-F
UART IC 4, QUART Channel RS485 64 Byte 64-LQFP (10x10)

UART IC 4, QUART Channel RS485 64 Byte 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L784IVTR-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
XR16L784IVTR-F
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) XR16L784IVTR-F
IC UART 8B 3.3V QUAD 64LQFP

IC UART 8B 3.3V QUAD 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
UART Interface IC
XR16L784IVTR-F
UART Interface IC XR16L784IVTR-F
UART Interface IC PCI BUS QUAD UART

UART Interface IC PCI BUS QUAD UART

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number XR16L784IVTR-F-ND 714-XR16L784IVTR-F XR16L784IVTR-F XR16L784IVTR-F XR16L784IVTR-F XR16L784IVTR-F
Product Name UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) Interface UARTs (Universal Asynchronous Receiver Transmitter) Quad 3.3V Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC
Technology RS485 RS485; RS485 RS485; RS485
Device Type Receiver; UART Receiver; Sensor Interface; Transmitter Transceiver Receiver; UART Receiver; Sensor Interface
Features RoHS RoHS RoHS RoHS
Supply Voltage Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface module - 704-5034 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Line Interface ICs - 1907205 - RS Components, Ltd.
Specs
Technology RS422; RS485; Rs-422, rs-485
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details
SN54ALS240A Octal Buffers/Drivers With 3-State Outputs - 5962-8859101SA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details