4-Ch Serial I/O Controller, 50MHz, 8-bit, 3.3V, LQFP-64 Product overview: XR16L784IV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 50MHz, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16L784IV-F can be used for catalog matching and distributor lookup.
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 807382-XR16L784IV-F
Packaging: Tray
Mounting Style: SMD
Features: Internal Oscillator, Timer/Counter
Protocol: RS485
Number of Channels: 4, QUART
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Supplier Device Package: 64-LQFP (10x10)
Manufacturer Package: 64-LQFP
Data Rate (Maximum): 6.25Mbps
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.97V ~ 5.5V
UART IC 4, QUART Channel RS485 64 Byte 64-LQFP (10x10)
UART Interface IC 2.97V-5.5V 64B FIFO temp -45 to 85C
IC UART 8B 3.3V QUAD 64LQFP
IC UART 8B 3.3V QUAD 64LQFP
UART IC 4, QUART Channel RS485 64 Byte 64-LQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-XR16L784IV-F | 807382-XR16L784IV-F | 1016-1282-ND | XR16L784IV-F | XR16L784IV-F | XR16L784IV-F | XR16L784IV-F |
| Product Name | 8-bit 50MHz 3.3V Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L784IV-F | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; UART | Receiver; Sensor Interface | Receiver; UART | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||||
| Supply Voltage | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | ||
| Data Rate | 6250 kbps | 6250 kbps | 6250 to ? kbps | 6250 kbps | 6250 kbps |