MaxLinear, Inc. UARTs (Universal Asynchronous Receiver Transmitter) XR16L784CVTR-F

Description
UART IC 4, QUART Channel RS485 64 Byte 64-LQFP (10x10)
Request a Quote Datasheet
Description
UART IC 4, QUART Channel RS485 64 Byte 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UARTs (Universal Asynchronous Receiver Transmitter) - XR16L784CVTR-F-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
XR16L784CVTR-F-ND
UARTs (Universal Asynchronous Receiver Transmitter) XR16L784CVTR-F-ND
UART IC 4, QUART Channel RS485 64 Byte 64-LQFP (10x10)

UART IC 4, QUART Channel RS485 64 Byte 64-LQFP (10x10)

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L784CVTR-F - 808563-XR16L784CVTR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L784CVTR-F
808563-XR16L784CVTR-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L784CVTR-F 808563-XR16L784CVTR-F
Manufacturer: MaxLinear, Inc. Win Source Part Number: 808563-XR16L784CVTR- F Packaging: Reel Mounting Style: SMD Features: Internal Oscillator, Timer/Counter Protocol: RS485 Number of Channels: 4, QUART FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes With Modem Control: Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 64-LQFP (10x10) Manufacturer Package: 64-LQFP Data Rate (Maximum): 6.25Mbps Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.97V ~ 5.5V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 808563-XR16L784CVTR-F
Packaging: Reel
Mounting Style: SMD
Features: Internal Oscillator, Timer/Counter
Protocol: RS485
Number of Channels: 4, QUART
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Part Status: Obsolete (End Of Life)
Supplier Device Package: 64-LQFP (10x10)
Manufacturer Package: 64-LQFP
Data Rate (Maximum): 6.25Mbps
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.97V ~ 5.5V

Buy Now
Singapore, Singapore
Quad Interface Transceiver IC
714-XR16L784CVTR-F
Quad Interface Transceiver IC 714-XR16L784CVTR-F
IC UART FIFO 64B QUAD 64LQFP Product overview: XR16L784CVTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16L784CVTR-F can be used for catalog matching and distributor lookup.

IC UART FIFO 64B QUAD 64LQFP Product overview: XR16L784CVTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16L784CVTR-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - XR16L784CVTR-F - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR16L784CVTR-F
UARTs (Universal Asynchronous Receiver Transmitter) XR16L784CVTR-F
IC UART FIFO 64B QUAD 64LQFP

IC UART FIFO 64B QUAD 64LQFP

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - XR16L784CVTR-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR16L784CVTR-F
UARTs (Universal Asynchronous Receiver Transmitter) XR16L784CVTR-F
UART IC 4, QUART Channel RS485 64 Byte 64-LQFP (10x10)

UART IC 4, QUART Channel RS485 64 Byte 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L784CVTR-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
XR16L784CVTR-F
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) XR16L784CVTR-F
IC UART FIFO 64B QUAD 64LQFP

IC UART FIFO 64B QUAD 64LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number XR16L784CVTR-F-ND 808563-XR16L784CVTR-F 714-XR16L784CVTR-F XR16L784CVTR-F XR16L784CVTR-F XR16L784CVTR-F
Product Name UARTs (Universal Asynchronous Receiver Transmitter) Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L784CVTR-F Quad Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Technology RS485 RS485; RS485 RS485; RS485
Device Type Receiver; UART Transceiver Receiver; UART Receiver; Sensor Interface
Supply Voltage Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V Other; 2.97V ~ 5.5V Other
Data Rate 6250 kbps 6250 kbps 6250 kbps 6250 kbps 6250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1134610-PBL3766/1NS - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
4 suppliers
Serial interface - Serial Interface RS-485 - 753-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4209SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details