MaxLinear, Inc. 3.3V 5V Interface Transceiver IC XR16L784CV-F

Description
UART 4-CH 64byte FIFO 3.3V/5V 64-Pin LQFP Product overview: XR16L784CV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16L784CV-F can be used for catalog matching and distributor lookup.
Request a Quote
Description
UART 4-CH 64byte FIFO 3.3V/5V 64-Pin LQFP Product overview: XR16L784CV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16L784CV-F can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XR16L784CV-F is a quad Universal Asynchronous Receiver Transmitter (UART) designed for high bandwidth communication systems. It operates within a voltage range of 2.97V to 5.5V and features 5V tolerant inputs. Each of the four UART channels is independently controlled and includes a 16C550 compatible set of configuration registers, along with 64-byte transmit and receive FIFOs. The device supports programmable FIFO level triggers and counters, automatic RTS/CTS or DTR/DSR hardware flow control, and software flow control (Xon/Xoff). Additionally, the XR16L784CV-F includes an IrDA encoder/decoder and a 16-bit general-purpose timer/counter. It is suitable for various applications, including remote access servers, Ethernet network to serial ports, network management, factory automation, point-of-sale systems, and multi-port RS-232/RS-422/RS-485 cards. The device is packaged in a 64-pin LQFP format, measuring 10x10 mm.

Datasheet Summary
Powered by GS/AI

The XR16L784CV-F is a quad Universal Asynchronous Receiver Transmitter (UART) designed for high bandwidth communication systems. It operates within a voltage range of 2.97V to 5.5V and features 5V tolerant inputs. Each of the four UART channels is independently controlled and includes a 16C550 compatible set of configuration registers, along with 64-byte transmit and receive FIFOs. The device supports programmable FIFO level triggers and counters, automatic RTS/CTS or DTR/DSR hardware flow control, and software flow control (Xon/Xoff). Additionally, the XR16L784CV-F includes an IrDA encoder/decoder and a 16-bit general-purpose timer/counter. It is suitable for various applications, including remote access servers, Ethernet network to serial ports, network management, factory automation, point-of-sale systems, and multi-port RS-232/RS-422/RS-485 cards. The device is packaged in a 64-pin LQFP format, measuring 10x10 mm.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 5V Interface Transceiver IC
714-XR16L784CV-F
3.3V 5V Interface Transceiver IC 714-XR16L784CV-F
UART 4-CH 64byte FIFO 3.3V/5V 64-Pin LQFP Product overview: XR16L784CV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16L784CV-F can be used for catalog matching and distributor lookup.

UART 4-CH 64byte FIFO 3.3V/5V 64-Pin LQFP Product overview: XR16L784CV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16L784CV-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - 1016-1281-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
1016-1281-ND
UARTs (Universal Asynchronous Receiver Transmitter) 1016-1281-ND
UART IC 4, QUART Channel RS485 64 Byte 64-LQFP (10x10)

UART IC 4, QUART Channel RS485 64 Byte 64-LQFP (10x10)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - XR16L784CV-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
XR16L784CV-F
UARTs (Universal Asynchronous Receiver Transmitter) XR16L784CV-F
UART IC 4, QUART Channel RS485 64 Byte 64-LQFP (10x10)

UART IC 4, QUART Channel RS485 64 Byte 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L784CV-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
XR16L784CV-F
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) XR16L784CV-F
IC UART 8B 3.3V QUAD 64LQFP

IC UART 8B 3.3V QUAD 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
UART Interface IC
XR16L784CV-F
UART Interface IC XR16L784CV-F
UART Interface IC 2.97V-5.5V 64B FIFO temp 0C to 70C

UART Interface IC 2.97V-5.5V 64B FIFO temp 0C to 70C

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 714-XR16L784CV-F 1016-1281-ND XR16L784CV-F XR16L784CV-F XR16L784CV-F
Product Name 3.3V 5V Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC
Device Type Transceiver Receiver; UART Receiver; UART Receiver; Sensor Interface
Data Rate 6250 kbps 6250 kbps 6250 kbps 6250 to ? kbps
Pd 500 milliwatts
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type LQFP LQFP; 64-LQFP QFP; LQFP; 64-LQFP QFP LQFP-64
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface Transceiver IC - 702-PBM39701/1TQB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
4 suppliers
Serial interface - Serial Interface RS-232/485 - 750-652/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Interface - Specialized - 33P3721-CGTJ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details