UART IC 1, UART Channel RS232, RS422 16 Byte 48-TQFP (7x7)
IC UART FIFO 16B 48TQFP Product overview: XR16L580IM-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16L580IM-F can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 214603-XR16L580IM-F
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Protocol: RS232, RS422
Number of Channels: 1, UART
Data Rate (Max): 3.125Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 2.25 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC UART FIFO 16B 48TQFP
UART IC 1, UART Channel RS232, RS422 16 Byte 48-TQFP (7x7)
IC UART FIFO 16B 48TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1016-XR16L580IM-F-ND | 714-XR16L580IM-F | 214603-XR16L580IM-F | XR16L580IM-F | XR16L580IM-F | XR16L580IM-F | XR16L580IM-F |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) | Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L580IM-F | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Technology | RS232; RS422 | RS232; RS422; RS232, RS422 | RS232; RS422; RS232, RS422 | ||||
| Device Type | Receiver; UART | Transceiver | Receiver; Sensor Interface | Receiver; UART | |||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 2.25V ~ 5.5V | Other; 2.25V ~ 5.5V | Other; 2.25 V ~ 5.5 V | Other | Other; 2.25V ~ 5.5V | Other; 2.25V ~ 5.5V | |
| Data Rate | 3125 kbps | 3125 kbps | 3125 kbps | 3125 to ? kbps | 3125 kbps | 3125 kbps |