IC UART FIFO 16B 32QFN Product overview: XR16L570IL32TR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16L570IL32TR-F
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 801269-XR16L570IL32T
Packaging: Reel
Mounting Style: SMD
Features: Timer/Counter
Protocol: RS232, RS422
Number of Channels: 1, UART
FIFO's: 16 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Part Status: Obsolete (End Of Life)
Supplier Device Package: 32-QFN (5x5)
Manufacturer Package: 32-VFQFN Exposed Pad
Data Rate (Maximum): 4Mbps
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.62V ~ 5.5V
UART IC 1, UART Channel RS232, RS422 16 Byte 32-QFN (5x5)
IC UART FIFO 16B 32QFN
UART IC 1, UART Channel RS232, RS422 16 Byte 32-QFN (5x5)
IC UART FIFO 16B 32QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-XR16L570IL32TR-F | 801269-XR16L570IL32TR-F | XR16L570IL32TR-F-ND | XR16L570IL32TR-F | XR16L570IL32TR-F | XR16L570IL32TR-F |
| Product Name | Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L570IL32TR-F | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; UART | Receiver; Sensor Interface | Receiver; UART | ||
| Supply Voltage | Other; 1.62V ~ 5.5V | Other; 1.62V ~ 5.5V | Other; 1.62V ~ 5.5V | Other | Other; 1.62V ~ 5.5V | Other; 1.62V ~ 5.5V |
| Data Rate | 4000 kbps | 4000 kbps | 4000 kbps | 4000 kbps | 4000 kbps | |
| Package Type | Tape & Reel (TR) | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad |