IC UART FIFO 16B 24QFN Product overview: XR16L570IL24-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16L570IL24-F can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 043996-XR16L570IL24-
Packaging: Tray
Features: Timer/Counter
Mounting: SMD (SMT)
Protocol: RS232, RS422
Number of Channels: 1, UART
Data Rate (Max): 4Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-QFN-EP (4x4)
Supply Voltage - Operating: 1.62 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
UART IC 1, UART Channel RS232, RS422 16 Byte 24-QFN (4x4)
UART IC 1, UART Channel RS232, RS422 16 Byte 24-QFN (4x4)
IC UART FIFO 16B 24QFN
IC UART FIFO 16B 24QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-XR16L570IL24-F | 043996-XR16L570IL24-F | XR16L570IL24-F-ND | XR16L570IL24-F | XR16L570IL24-F | XR16L570IL24-F |
| Product Name | Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L570IL24-F | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; UART | Receiver; UART | Receiver; Sensor Interface | ||
| Features | RoHS | RoHS | ||||
| Supply Voltage | Other; 1.62V ~ 5.5V | Other; 1.62 V ~ 5.5 V | Other; 1.62V ~ 5.5V | Other; 1.62V ~ 5.5V | Other | Other; 1.62V ~ 5.5V |
| Data Rate | 4000 kbps | 4000 kbps | 4000 kbps | 4000 kbps | 4000 kbps | |
| Pd | 500 milliwatts |