UART IC 2, DUART Channel RS232, RS485 64 Byte 48-TQFP (7x7)
IC DUART 2.25V - 5.5V 48TQFP
UART IC 2, DUART Channel RS232, RS485 64 Byte 48-TQFP (7x7)
IC DUART 2.25V - 5.5V 48TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XR16L2751IMTR-F-ND | XR16L2751IMTR-F | XR16L2751IMTR-F | XR16L2751IMTR-F |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Technology | RS232; RS485 | RS232; RS485; RS232, RS485 | RS232; RS485; RS232, RS485 | |
| Device Type | Receiver; UART | Receiver; Sensor Interface | Receiver; UART | |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 2.25V ~ 5.5V | Other | Other; 2.25V ~ 5.5V | Other; 2.25V ~ 5.5V |