Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1282235-XR16L2552IM-
Packaging: Tray
Mounting Style: SMD
Features: Internal Oscillator, Timer/Counter
Protocol: RS232
Number of Channels: 2, DUART
FIFO's: 16 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 48-TQFP
Data Rate (Maximum): 3.125Mbps
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.25V ~ 5.5V
IC UART FIFO 16B DUAL 48TQFP Product overview: XR16L2552IM-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16L2552IM-F can be used for catalog matching and distributor lookup.
UART IC 2, DUART Channel RS232 16 Byte 48-TQFP (7x7)
IC UART FIFO 16B DUAL 48TQFP
UART IC 2, DUART Channel RS232 16 Byte 48-TQFP (7x7)
IC UART FIFO 16B DUAL 48TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1282235-XR16L2552IM-F | 714-XR16L2552IM-F | XR16L2552IM-F-ND | XR16L2552IM-F | XR16L2552IM-F | XR16L2552IM-F | XR16L2552IM-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L2552IM-F | Dual Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) |
| Supply Voltage | Other; 2.25V ~ 5.5V | Other; 2.25V ~ 5.5V | Other; 2.25V ~ 5.5V | Other | Other; 2.25V ~ 5.5V | Other; 2.25V ~ 5.5V | |
| Data Rate | 3125 kbps | 3100 kbps | 3125 kbps | 3125 kbps | 3100 to ? kbps | 3125 kbps | |
| Device Type | Transceiver | Receiver; UART | Receiver; Sensor Interface | Receiver; UART | |||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Pd | 500 milliwatts |