Manufacturer: Exar Corporation
Win Source Part Number: 416457-XR16L2552IJ
Packaging: Reel - TR
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Protocol: RS232
Number of Channels: 2, DUART
Data Rate (Max): 3.125Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 2.25 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
UART IC 2, DUART Channel RS232 16 Byte 44-PLCC (16.59x16.59)
IC UART FIFO 16B DUAL 44PLCC Product overview: XR16L2552IJTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16L2552IJTR-F can be used for catalog matching and distributor lookup.
IC UART FIFO 16B DUAL 44PLCC
IC UART FIFO 16B DUAL 44PLCC
UART IC 2, DUART Channel RS232 16 Byte 44-PLCC (16.59x16.59)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 416457-XR16L2552IJ | XR16L2552IJTR-F-ND | 714-XR16L2552IJTR-F | XR16L2552IJTR-F | XR16L2552IJTR-F | XR16L2552IJTR-F | XR16L2552IJTR-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16L2552IJTR-F | UARTs (Universal Asynchronous Receiver Transmitter) | Dual Interface Transceiver IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Supply Voltage | Other; 2.25 V ~ 5.5 V | Other; 2.25V ~ 5.5V | Other; 2.25V ~ 5.5V | Other | Other; 2.25V ~ 5.5V | Other; 2.25V ~ 5.5V | |
| Data Rate | 3125 kbps | 3125 kbps | 3125 kbps | 3125 to ? kbps | 3125 kbps | 3125 kbps | |
| Package Type | PLCC; 44-PLCC (16.58x16.58) | 44-LCC (J-Lead) | Tape & Reel (TR) | PLCC-44 | 44-LCC (J-Lead) | 44-LCC (J-Lead) | |
| Technology | RS232 | RS232; RS232 | RS232; RS232 | ||||
| Device Type | Receiver; UART | Transceiver | Receiver; Sensor Interface | Receiver; UART |