IC UART FIFO 16B DUAL 32QFN Product overview: XR16L2550IL from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16L2550IL can be used for catalog matching and distributor lookup.
UART IC 2, DUART Channel RS232 16 Byte 32-QFN (5x5)
Win Source Part Number: 1352337-XR16L2550IL
Category: Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Features: Internal Oscillator, Timer/Counter
Package: Tray
Standard Package: 490
Protocol: RS232
Number of Channels: 2, DUART
Data Rate (Max): 4Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Voltage - Supply: 2.25V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
ECCN: 5A991
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: MaxLinear, Inc.
Product Status: Obsolete
UART IC 2, DUART Channel RS232 16 Byte 32-QFN (5x5)
IC UART FIFO 16B DUAL 32QFN
IC UART FIFO 16B DUAL 32QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-XR16L2550IL | XR16L2550IL-ND | 1352337-XR16L2550IL | XR16L2550IL | XR16L2550IL | XR16L2550IL |
| Product Name | Dual Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; UART | Receiver; Sensor Interface; Transmitter | Receiver; UART | Receiver; Sensor Interface | |
| Supply Voltage | Other; 2.25V ~ 5.5V | Other; 2.25V ~ 5.5V | Other; 2.25V ~ 5.5V | Other; 2.25V ~ 5.5V | Other; 2.25V ~ 5.5V | Other |
| Data Rate | 4000 kbps | 4000 kbps | 4000 kbps | 4000 kbps | 4000 kbps | |
| Package Type | Tray | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad |