The XR16L2550IJTR-F is a dual universal asynchronous receiver and transmitter (UART) designed for low voltage operation, supporting a voltage range of 2.25 to 5.5 volts with 5-volt tolerant inputs. It features 16-byte transmit and receive FIFOs, allowing for efficient data handling and reduced bandwidth requirements on the external CPU. The device supports data rates up to 4 Mbps and includes independent programmable baud rate generators for transmit and receive clock rates, configurable for either crystal or external clock input. This UART is compatible with various existing UARTs, including Exar,Äôs ST16C2450 and ST16C2550, making it suitable for applications requiring pin-to-pin compatibility. It also offers a full modem control interface, automatic hardware and software flow control, and programmable character lengths with parity options. The XR16L2550 is available in multiple package types, including 44-pin PLCC, 48-pin TQFP, and a compact 32-pin QFN package, making it versatile for different design requirements. Applications include portable appliances, medical monitors, base stations, micro servers, telecommunication network routers, and industrial automation controls.
IC UART FIFO 16B DUAL 44PLCC
UART IC 2, DUART Channel RS232 16 Byte 44-PLCC (16.59x16.59)
| ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | XR16L2550IJTR-F | XR16L2550IJTR-F |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Technology | RS232; RS232 | |
| Supply Voltage | Other; 2.25V ~ 5.5V | Other; 2.25V ~ 5.5V |
| Data Rate | 4000 kbps | 4000 kbps |