UART 4-CH 128byte FIFO 3.3V/5V 64-Pin LQFP Product overview: XR16C854CV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16C854CV-F can be used for catalog matching and distributor lookup.
UART IC 4, QUART Channel RS232, RS485 128 Byte 64-LQFP (10x10)
Manufacturer: Exar Corporation
Win Source Part Number: 800131-XR16C854CV-F
Packaging: Tray
Features: Internal Oscillator, Timer/Counter
Package: 64-LQFP
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 5.5 V
Protocol: RS232, RS485
Number of Channels: 4, QUART
FIFO's: 128 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: XR16C854
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (10x10)
Data Rate (Maximum): 2Mbps
Alternative Parts (Cross-Reference): SC16C654IB64,157; SC16C654DIB64,157; SC16C654IB64,151; SC16C654IB64,128;
Introduction Date: February 17, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC UART FIFO 128B QUAD 64LQFP
UART IC 4, QUART Channel RS232, RS485 128 Byte 64-LQFP (10x10)
IC UART FIFO 128B QUAD 64LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-XR16C854CV-F | 1016-1653-ND | 800131-XR16C854CV-F | XR16C854CV-F | XR16C854CV-F | XR16C854CV-F | XR16C854CV-F |
| Product Name | 3.3V 5V Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C854CV-F | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC |
| Device Type | Transceiver | Receiver; UART | Receiver; UART | Receiver; Sensor Interface | |||
| Data Rate | 2000 kbps | 2000 kbps | 2000 kbps | 2000 kbps | 2000 kbps | 2000 to ? kbps | |
| Pd | 500 milliwatts | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||||
| Package Type | LQFP | LQFP; 64-LQFP | QFP; 64-LQFP | QFP; LQFP; 64-LQFP | QFP | LQFP-64 |