The XR16C2852CJ-F is a dual universal asynchronous receiver and transmitter (UART) designed for operation within a voltage range of 2.97V to 5.5V. It is pin-to-pin compatible with Exar's ST16C2552 and XR16L2752, making it suitable for applications requiring seamless integration with existing designs. The device features 128 bytes of transmit and receive FIFOs, programmable FIFO trigger levels, and FIFO level counters, which enhance data handling capabilities. This UART supports both automatic hardware (RTS/CTS) and software (Xon/Xoff) flow control, as well as automatic RS-485 half-duplex direction control output. It includes independent programmable baud rate generators for each channel, allowing data rates of up to 3.125 Mbps at 5V. The XR16C2852CJ-F is available in a 44-pin PLCC package and is suitable for various applications, including portable appliances, telecommunication network routers, and factory automation.
Manufacturer: Exar Corporation
Win Source Part Number: 043992-XR16C2852CJ-F
Packaging: Tube/Rail
Features: Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Protocol: RS232, RS485
Number of Channels: 2, DUART
Data Rate (Max): 3.125Mbps
FIFO's: 128 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 2.97 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC UART FIFO 128B 44PLCC Product overview: XR16C2852CJ-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16C2852CJ-F can be used for catalog matching and distributor lookup.
UART IC 2, DUART Channel RS232, RS485 128 Byte 44-PLCC (16.59x16.59)
IC UART FIFO 128B 44PLCC
IC UART FIFO 128B 44PLCC
UART IC 2, DUART Channel RS232, RS485 128 Byte 44-PLCC (16.59x16.59)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 043992-XR16C2852CJ-F | 714-XR16C2852CJ-F | 1016-1901-5-ND | XR16C2852CJ-F | XR16C2852CJ-F | XR16C2852CJ-F | XR16C2852CJ-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C2852CJ-F | Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) |
| Supply Voltage | Other; 2.97 V ~ 5.5 V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other | Other; 2.97V ~ 5.5V | |
| Data Rate | 3125 kbps | 3125 kbps | 3125 kbps | 3125 kbps | 3125 to ? kbps | 3125 kbps | |
| Package Type | PLCC; 44-PLCC (16.58x16.58) | Tube | 44-LCC (J-Lead) | 44-LCC (J-Lead) | PLCC-44 | 44-LCC (J-Lead) | |
| Device Type | Transceiver | Receiver; UART | Receiver; Sensor Interface | Receiver; UART | |||
| Features | RoHS | RoHS | RoHS |