IC UART FIFO 128B 44PLCC Product overview: XR16C2850IJ-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16C2850IJ-F can be used for catalog matching and distributor lookup.
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1282225-XR16C2850IJ-
Packaging: Tube
Mounting Style: SMD
Features: Internal Oscillator, Timer/Counter
Protocol: RS232, RS485
Number of Channels: 2, DUART
FIFO's: 128 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Supplier Device Package: 44-PLCC (16.59x16.59)
Status: Obsolete
Manufacturer Homepage: www.exar.com
Manufacturer Package: 44-LCC
Data Rate (Maximum): 6.25Mbps
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 27
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.97V ~ 5.5V
UART IC 2, DUART Channel RS232, RS485 128 Byte 44-PLCC (16.59x16.59)
IC UART FIFO 128B 44PLCC
IC UART FIFO 128B 44PLCC
UART IC 2, DUART Channel RS232, RS485 128 Byte 44-PLCC (16.59x16.59)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-XR16C2850IJ-F | 1282225-XR16C2850IJ-F | 1016-1567-5-ND | XR16C2850IJ-F | XR16C2850IJ-F | XR16C2850IJ-F |
| Product Name | Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C2850IJ-F | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; UART | Receiver; Sensor Interface | Receiver; UART | ||
| Supply Voltage | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V |
| Data Rate | 6250 kbps | 6250 kbps | 6250 kbps | 6250 kbps | 6250 kbps | |
| Package Type | Tube | 44-LCC (J-Lead) | 44-LCC (J-Lead) | 44-LCC (J-Lead) |